NXP Semiconductors Microprocessors MC68360CEM25L

Description
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)
Request a Quote Datasheet
Description
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68360CEM25L-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68360CEM25L-ND
Microprocessors MC68360CEM25L-ND
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)

Buy Now Datasheet
25MHZ Embedded Microprocessor MPU - 694-MC68360CEM25L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68360CEM25L
25MHZ Embedded Microprocessor MPU 694-MC68360CEM25L
IC MPU M683XX 25MHZ 240FQFP Product overview: MC68360CEM25L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360CEM25L can be used for catalog matching and distributor lookup.

IC MPU M683XX 25MHZ 240FQFP Product overview: MC68360CEM25L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360CEM25L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68360CEM25L - 044468-MC68360CEM25L - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68360CEM25L
044468-MC68360CEM25L
Embedded - Embedded - Microprocessors - MC68360CEM25L 044468-MC68360CEM25L
Manufacturer: NXP Win Source Part Number: 044468-MC68360CEM25L Packaging: Tray Core Processor: CPU32+ Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; CPM RAM Controllers: DRAM Graphics Acceleration: No Ethernet: 10 Mbps (1) Voltage - I/O: 5.0V Additional Interfaces: SCC, SMC, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 240-FQFP (32x32) Speed(Frequency): 25MHz Security Package / Case: 240-BFQFP

Manufacturer: NXP
Win Source Part Number: 044468-MC68360CEM25L
Packaging: Tray
Core Processor: CPU32+
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 5.0V
Additional Interfaces: SCC, SMC, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 240-FQFP (32x32)
Speed(Frequency): 25MHz
Security Package / Case: 240-BFQFP

Buy Now Datasheet
Microprocessors - MC68360CEM25L - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68360CEM25L
Microprocessors MC68360CEM25L
IC MPU M683XX 25MHZ 240FQFP

IC MPU M683XX 25MHZ 240FQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68360CEM25L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68360CEM25L
Integrated Circuits (ICs) - Embedded - Microprocessors MC68360CEM25L
IC MPU M683XX 25MHZ 240FQFP

IC MPU M683XX 25MHZ 240FQFP

Supplier's Site
Microprocessors - MC68360CEM25L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68360CEM25L
Microprocessors MC68360CEM25L
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)

CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)

Buy Now Datasheet
Embedded - Microprocessors - MC68360CEM25L - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68360CEM25L
Embedded - Microprocessors MC68360CEM25L
IC MPU M683XX 25MHZ 240FQFP

IC MPU M683XX 25MHZ 240FQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68360CEM25L-ND 694-MC68360CEM25L 044468-MC68360CEM25L MC68360CEM25L MC68360CEM25L MC68360CEM25L MC68360CEM25L
Product Name Microprocessors 25MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68360CEM25L Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family CPU32+ CPU32+ CPU32+ CPU32+ CPU32+
Supply Voltage 5V 5.0V
Package Type Other; 240-BFQFP Other; Tray QFP; Other; 240-FQFP (32x32) QFP; Other; 240-BFQFP QFP QFP; Other; 240-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Microprocessors - AT91SAM9G20B-W - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 16-Bit; 32-Bit; 1 Core, 16/32-Bit
Microprocessor Family ARM926EJ-S
Package Type Other; Die
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details