Manufacturer: NXP
Win Source Part Number: 787847-MC68360CAI25L
Series: M683xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPU32+
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
Co-Processors/DSP: Communications; CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Ethernet: 10 Mbps (1)
Voltage - I/O: 5.0V
Package: 240-BFQFP
Additional Interfaces: SCC, SMC, SPI
Family Name: MC68360
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-FQFP (32x32)
Alternative Parts (Cross-Reference): MC68360CEM25L; MC68360AI25L; ;
Introduction Date: March 02, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)
IC MPU M683XX 25MHZ 240FQFP Product overview: MC68360CAI25L from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68360CAI25L can be used for catalog matching and distributor lookup.
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)
CPU32+ Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 240-FQFP (32x32)
Microprocessors - MPU QUICC SIM 4SCC
QUICC COMMUNICATIONS CONTROLLER
IC MPU M683XX 25MHZ 240FQFP
Microprocessors - MPU QUICC SIM 4SCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 787847-MC68360CAI25L | MC68360CAI25L-ND | 694-MC68360CAI25L | MC68360CAI25L | 568-MC68360CAI25L | MC68360CAI25L | MC68360CAI25L | MC68360CAI25L |
| Product Name | Embedded - Embedded - Microprocessors - MC68360CAI25L | Microprocessors | 25MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors - MPU QUICC SIM 4SCC | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors - MPU |
| Architecture | RISC | |||||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||||
| Supply Voltage | 5.0V | 5V | 5 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Microprocessor Family | CPU32+ | ColdFire M683xx Processor | CPU32+ | CPU32+ | Active | CPU32+ |