NXP Semiconductors 32 Bit Microcontroller Mcu, Coldfire, 25Mhz, Fqfp-240; Product Range Nxp MC68360AI25VL

Description
32 BIT MICROCONTROLLER MCU, COLDFIRE, 25MHZ, FQFP-240; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:-; RAM Memory Size:2.5KB; No. of I/O Pins:3RoHS Compliant: Yes
Datasheet
Description
32 BIT MICROCONTROLLER MCU, COLDFIRE, 25MHZ, FQFP-240; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:-; RAM Memory Size:2.5KB; No. of I/O Pins:3RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
32 Bit Microcontroller Mcu, Coldfire, 25Mhz, Fqfp-240; Product Range Nxp - 40K7386 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller Mcu, Coldfire, 25Mhz, Fqfp-240; Product Range Nxp
40K7386
32 Bit Microcontroller Mcu, Coldfire, 25Mhz, Fqfp-240; Product Range Nxp 40K7386
32 BIT MICROCONTROLLER MCU, COLDFIRE, 25MHZ, FQFP-240; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:-; RAM Memory Size:2.5KB; No. of I/O Pins:3RoHS Compliant: Yes

32 BIT MICROCONTROLLER MCU, COLDFIRE, 25MHZ, FQFP-240; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:-; RAM Memory Size:2.5KB; No. of I/O Pins:3RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 40K7386
Product Name 32 Bit Microcontroller Mcu, Coldfire, 25Mhz, Fqfp-240; Product Range Nxp
Data Bus 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers