NXP Semiconductors Microprocessors MC68340PV25E

Description
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-LQFP (20x20)
Request a Quote Datasheet
Description
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68340PV25E-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68340PV25E-ND
Microprocessors MC68340PV25E-ND
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-LQFP (20x20)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-LQFP (20x20)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68340PV25E - 044467-MC68340PV25E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68340PV25E
044467-MC68340PV25E
Embedded - Embedded - Microprocessors - MC68340PV25E 044467-MC68340PV25E
Manufacturer: NXP Win Source Part Number: 044467-MC68340PV25E Packaging: Tray Core Processor: CPU32 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 25MHz Security Package / Case: 144-LQFP

Manufacturer: NXP
Win Source Part Number: 044467-MC68340PV25E
Packaging: Tray
Core Processor: CPU32
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 25MHz
Security Package / Case: 144-LQFP

Buy Now Datasheet
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68340PV25E
25MHZ Embedded Microprocessor MPU 694-MC68340PV25E
IC MPU M683XX 25MHZ 144LQFP Product overview: MC68340PV25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340PV25E can be used for catalog matching and distributor lookup.

IC MPU M683XX 25MHZ 144LQFP Product overview: MC68340PV25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340PV25E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MC68340PV25E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68340PV25E
Embedded - Microprocessors MC68340PV25E
IC MPU M683XX 25MHZ 144LQFP

IC MPU M683XX 25MHZ 144LQFP

Supplier's Site Datasheet
Microprocessors - MC68340PV25E - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68340PV25E
Microprocessors MC68340PV25E
IC MPU M683XX 25MHZ 144LQFP

IC MPU M683XX 25MHZ 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68340PV25E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68340PV25E
Integrated Circuits (ICs) - Embedded - Microprocessors MC68340PV25E
IC MPU M683XX 25MHZ 144LQFP

IC MPU M683XX 25MHZ 144LQFP

Supplier's Site
Microprocessors - MC68340PV25E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340PV25E
Microprocessors MC68340PV25E
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-LQFP (20x20)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68340PV25E-ND 044467-MC68340PV25E 694-MC68340PV25E MC68340PV25E MC68340PV25E MC68340PV25E MC68340PV25E
Product Name Microprocessors Embedded - Embedded - Microprocessors - MC68340PV25E 25MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family CPU32 CPU32 CPU32 CPU32 CPU32
Supply Voltage 5V 5.0V
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) Other; Tray QFP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDDEAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3703CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details