NXP Semiconductors 16MHZ Embedded Microprocessor MPU MC68340FT16E

Description
IC MPU M683XX 16MHZ 144QFP Product overview: MC68340FT16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340FT16E can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU M683XX 16MHZ 144QFP Product overview: MC68340FT16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340FT16E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68340FT16E is a high-performance 32-bit integrated microprocessor from Quarktwin Technology Ltd., featuring a CPU32 core derived from the MC68020 architecture. It offers upward object-code compatibility with the MC68000 and MC68010, along with additional 32-bit instructions and unique embedded control capabilities. The processor includes a two-channel low-latency DMA controller, enabling high-speed memory transfers of up to 50 Mbytes/sec, which is beneficial for applications requiring efficient data handling. This microprocessor integrates multiple peripheral functions, including two-channel USARTs, independent counter/timers, and a system integration module that reduces the need for external components. It operates at frequencies of 0,Äì16.78 MHz or 0,Äì25.16 MHz and supports both 5 V and 3.3 V power supply options, with the MC68340V variant designed for low power consumption. The device is packaged in either a 144-pin ceramic quad flat pack or a 145-pin plastic pin grid array, making it suitable for various embedded control and general computing applications. The MC68340 is particularly well-suited for systems requiring compact design and high reliability, such as multimedia devices and embedded systems.

Datasheet Summary
Powered by GS/AI

The MC68340FT16E is a high-performance 32-bit integrated microprocessor from Quarktwin Technology Ltd., featuring a CPU32 core derived from the MC68020 architecture. It offers upward object-code compatibility with the MC68000 and MC68010, along with additional 32-bit instructions and unique embedded control capabilities. The processor includes a two-channel low-latency DMA controller, enabling high-speed memory transfers of up to 50 Mbytes/sec, which is beneficial for applications requiring efficient data handling. This microprocessor integrates multiple peripheral functions, including two-channel USARTs, independent counter/timers, and a system integration module that reduces the need for external components. It operates at frequencies of 0,Äì16.78 MHz or 0,Äì25.16 MHz and supports both 5 V and 3.3 V power supply options, with the MC68340V variant designed for low power consumption. The device is packaged in either a 144-pin ceramic quad flat pack or a 145-pin plastic pin grid array, making it suitable for various embedded control and general computing applications. The MC68340 is particularly well-suited for systems requiring compact design and high reliability, such as multimedia devices and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
16MHZ Embedded Microprocessor MPU - 694-MC68340FT16E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68340FT16E
16MHZ Embedded Microprocessor MPU 694-MC68340FT16E
IC MPU M683XX 16MHZ 144QFP Product overview: MC68340FT16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340FT16E can be used for catalog matching and distributor lookup.

IC MPU M683XX 16MHZ 144QFP Product overview: MC68340FT16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340FT16E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68340FT16E - 044465-MC68340FT16E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68340FT16E
044465-MC68340FT16E
Embedded - Embedded - Microprocessors - MC68340FT16E 044465-MC68340FT16E
Manufacturer: NXP Win Source Part Number: 044465-MC68340FT16E Packaging: Tray Core Processor: CPU32 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: USART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-QFP (28x28) Speed(Frequency): 16MHz Security Package / Case: 144-BQFP

Manufacturer: NXP
Win Source Part Number: 044465-MC68340FT16E
Packaging: Tray
Core Processor: CPU32
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-QFP (28x28)
Speed(Frequency): 16MHz
Security Package / Case: 144-BQFP

Buy Now Datasheet
Embedded - Microprocessors - MC68340FT16E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68340FT16E
Embedded - Microprocessors MC68340FT16E
IC MPU M683XX 16MHZ 144QFP

IC MPU M683XX 16MHZ 144QFP

Supplier's Site Datasheet
Microprocessors - MC68340FT16E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340FT16E
Microprocessors MC68340FT16E
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-QFP (28x28)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68340FT16E 044465-MC68340FT16E MC68340FT16E MC68340FT16E
Product Name 16MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68340FT16E Embedded - Microprocessors Microprocessors
Package Type Other; Tray QFP; Other; 144-QFP (28x28) QFP; Other; 144-BQFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3703CBPNB - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - AM1808EZCE4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details