Manufacturer: NXP
Win Source Part Number: 044464-MC68340FE25E
Packaging: Tray
Core Processor: CPU32
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: USART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-CQFP (26.77x26.77)
Speed(Frequency): 25MHz
Security Package / Case: 144-BCQFP
IC MPU M683XX 25MHZ 144CQFP Product overview: MC68340FE25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340FE25E can be used for catalog matching and distributor lookup.
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-CQFP (26.77x26.77)
32-BIT, 25.16MHZ, HCMOS
IC MPU M683XX 25MHZ 144CQFP
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-CQFP (26.77x26.77)
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-CQFP (26.77x26.77)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 044464-MC68340FE25E | 694-MC68340FE25E | MC68340FE25E-ND | MC68340FE25E | MC68340FE25E | MC68340FE25E |
| Product Name | Embedded - Embedded - Microprocessors - MC68340FE25E | 25MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 5.0V | 5V | ||||
| Package Type | QFP; Other; 144-CQFP (26.77x26.77) | Other; Tray | Other; 144-BCQFP | QFP | QFP; Other; 144-BCQFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |