IC MPU M683XX 16MHZ 144CQFP
IC MPU M683XX 16MHZ 144CQFP Product overview: MC68340FE16E from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340FE16E can be used for catalog matching and distributor lookup.
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-CQFP (26.77x26.77)
CPU32 MICROPROCESSOR IC M683XX 1
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MC68340FE16E-ND | 694-MC68340FE16E | MC68340FE16E | MC68340FE16E |
| Product Name | Microprocessors | 16MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | CPU32 | CPU32 | CPU32 | |
| Supply Voltage | 5V | |||
| Package Type | Other; 144-BCQFP | Other; Tray | QFP; Other; 144-BCQFP | QFP |