NXP Semiconductors 32-bit 32bit 25MHz Embedded Microprocessor MPU MC68340CFE25E

Description
MPU ColdFire M68000 Processor RISC 32bit 25MHz 144-Pin CQFP Tray / IC MPU M683XX 25MHZ 144CQFP Product overview: MC68340CFE25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CFE25E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MPU ColdFire M68000 Processor RISC 32bit 25MHz 144-Pin CQFP Tray / IC MPU M683XX 25MHZ 144CQFP Product overview: MC68340CFE25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CFE25E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 25MHz Embedded Microprocessor MPU - 694-MC68340CFE25E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 25MHz Embedded Microprocessor MPU
694-MC68340CFE25E
32-bit 32bit 25MHz Embedded Microprocessor MPU 694-MC68340CFE25E
MPU ColdFire M68000 Processor RISC 32bit 25MHz 144-Pin CQFP Tray / IC MPU M683XX 25MHZ 144CQFP Product overview: MC68340CFE25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CFE25E can be used for catalog matching and distributor lookup.

MPU ColdFire M68000 Processor RISC 32bit 25MHz 144-Pin CQFP Tray / IC MPU M683XX 25MHZ 144CQFP Product overview: MC68340CFE25E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 25MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 25MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CFE25E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68340CFE25E - 787844-MC68340CFE25E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68340CFE25E
787844-MC68340CFE25E
Embedded - Embedded - Microprocessors - MC68340CFE25E 787844-MC68340CFE25E
Manufacturer: NXP Win Source Part Number: 787844-MC68340CFE25E Series: M683xx Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: CPU32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 25MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 144-BCQFP Additional Interfaces: USART Part Status: Obsolete(EOL) Family Name: MC68340 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-CQFP (26.77x26.77) Alternative Parts (Cross-Reference): MC68340CAG25E; MC68340CFE16E; MC68340FT25E; Introduction Date: July 13, 1995 ECCN: 3A991.a.2 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787844-MC68340CFE25E
Series: M683xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: CPU32
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 25MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 144-BCQFP
Additional Interfaces: USART
Part Status: Obsolete(EOL)
Family Name: MC68340
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-CQFP (26.77x26.77)
Alternative Parts (Cross-Reference): MC68340CAG25E; MC68340CFE16E; MC68340FT25E;
Introduction Date: July 13, 1995
ECCN: 3A991.a.2
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MC68340CFE25E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340CFE25E
Microprocessors MC68340CFE25E
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-CQFP (26.77x26.77)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 25MHz 144-CQFP (26.77x26.77)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68340CFE25E 787844-MC68340CFE25E MC68340CFE25E
Product Name 32-bit 32bit 25MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68340CFE25E Microprocessors
Architecture RISC RISC
Microprocessor Family MC68340 CPU32
Package Type Other; Tray QFP; Other; 144-BCQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 5962-9453201MXA - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80860
Package Type Other; 168-BCPGA
Clock Speed 25 MHz
View Details
2 suppliers