IC MPU M683XX 16MHZ 144CQFP Product overview: MC68340CFE16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CFE16E can be used for catalog matching and distributor lookup.
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-CQFP (26.77x26.77)
Manufacturer: NXP
Win Source Part Number: 926191-MC68340CFE16E
Series: M683xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPU32 Microprocessor IC series 1 Core, 32-Bit 16MHz 144-CQFP (26.77x26.77)
Core Processor: CPU32
Speed: 16MHz
Package: Tray
Package: 144-BCQFP
Part Status: Obsolete
Family Name: MC683
Categories: Integrated Circuits (ICs)
Case / Package: 144-CQFP (26.77x26.77)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 120
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-CQFP (26.77x26.77)
IC MPU M683XX 16MHZ 144CQFP
IC MPU M683XX 16MHZ 144CQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC68340CFE16E | MC68340CFE16E-ND | 926191-MC68340CFE16E | MC68340CFE16E | MC68340CFE16E | MC68340CFE16E |
| Product Name | 16MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MC68340CFE16E | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 144-BCQFP | QFP; Other; 144-CQFP (26.77x26.77) | QFP; Other; 144-BCQFP | QFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | CPU32 | CPU32 | CPU32 | CPU32 |