IC MPU M683XX 16MHZ 144LQFP Product overview: MC68340CAG16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAG16E can be used for catalog matching and distributor lookup.
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-LQFP (20x20)
IC MPU M683XX 16MHZ 144LQFP
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-LQFP (20x20)
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-LQFP (20x20)
MICROPROCESSOR, 32 BIT, MC68000
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC68340CAG16E | MC68340CAG16E-ND | MC68340CAG16E | MC68340CAG16E | MC68340CAG16E |
| Product Name | 16MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | ColdFire M68000 Processor | CPU32 | CPU32 | CPU32 | CPU32 |
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | QFP | |
| Pin Count | 144 | 144 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |