NXP Semiconductors 16MHZ Embedded Microprocessor MPU MC68340CAB16E

Description
IC MPU M683XX 16MHZ 144QFP Product overview: MC68340CAB16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAB16E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M683XX 16MHZ 144QFP Product overview: MC68340CAB16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAB16E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16MHZ Embedded Microprocessor MPU - 694-MC68340CAB16E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68340CAB16E
16MHZ Embedded Microprocessor MPU 694-MC68340CAB16E
IC MPU M683XX 16MHZ 144QFP Product overview: MC68340CAB16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAB16E can be used for catalog matching and distributor lookup.

IC MPU M683XX 16MHZ 144QFP Product overview: MC68340CAB16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68340CAB16E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1077492-MC68340CAB16E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1077492-MC68340CAB16E
Integrated Circuits (ICs) - Embedded - Microprocessors 1077492-MC68340CAB16E
Win Source Part Number: 1077492-MC68340CAB16 E Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: M683xx Core Processor: CPU32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 16MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: Tray Additional Interfaces: USART Standard Package: 120 Package / Case: 144-BQFP Supplier Device Package: 144-QFP (28x28) Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MC68340AB16E; MC68340FE16E; MCF5206AB16A; DF2328VF25IV; HD64F2633F25VMC68340 CAB16E.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935318988557,2832-MC 68340CAB16E Base Product Number: MC683 Product Status: Obsolete

Win Source Part Number: 1077492-MC68340CAB16E
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: M683xx
Core Processor: CPU32
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 16MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Tray
Additional Interfaces: USART
Standard Package: 120
Package / Case: 144-BQFP
Supplier Device Package: 144-QFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MC68340AB16E; MC68340FE16E; MCF5206AB16A; DF2328VF25IV; HD64F2633F25VMC68340CAB16E.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935318988557,2832-MC68340CAB16E
Base Product Number: MC683
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68340CAB16E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68340CAB16E
Integrated Circuits (ICs) - Embedded - Microprocessors MC68340CAB16E
IC MPU M683XX 16MHZ 144QFP

IC MPU M683XX 16MHZ 144QFP

Supplier's Site
Microprocessors - MC68340CAB16E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340CAB16E
Microprocessors MC68340CAB16E
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MC68340CAB16E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340CAB16E
Microprocessors MC68340CAB16E
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-QFP (28x28)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-QFP (28x28)

Buy Now Datasheet
Microprocessors - MC68340CAB16E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68340CAB16E
Microprocessors MC68340CAB16E
CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-QFP (28x28)

CPU32 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 144-QFP (28x28)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68340CAB16E 1077492-MC68340CAB16E MC68340CAB16E MC68340CAB16E MC68340CAB16E
Product Name 16MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family ColdFire M68000 Processor CPU32 CPU32
Package Type Other; Tray QFP QFP; Other; 144-BQFP
Pin Count 144
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - 5962-9310504QYA - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Intel® Core™ M-5Y10a Processor (4M Cache, up to 2.00 GHz) - 5Y10a - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 800 to 2000 MHz
View Details
Microprocessors - 150-SAM9X75D1G-I/4TB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details