IC MCU 32BIT ROMLESS 160QFP Product overview: MC68336ACFT20 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68336ACFT20 can be used for catalog matching and distributor lookup.
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Win Source Part Number: 1382841-MC68336ACFT2
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: M683xx
Core Processor: CPU32
Speed: 20MHz
Package: Tray
Standard Package: 24 pcs
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 18
Program Memory Type: ROMless
RAM Size: 7.5K x 8
Data Converters: A/D 16x10b
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 160-BQFP
Supplier Device Package: 160-QFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Voltage - Supply (Vcc/Vdd): 4.75V ~ 5.25V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP
Base Product Number: MC68336
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 2 (1 Year)
IC MCU 32BIT ROMLESS 160QFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
IC MCU 32BIT ROMLESS 160QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68336ACFT20 | MC68336ACFT20-ND | 1382841-MC68336ACFT20 | MC68336ACFT20 | MC68336ACFT20 | MC68336ACFT20 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| RAM | 7.5 KB | 7.5 KB | 7.5 KB | 7.5 KB | 7.5 KB | |
| Supply Voltage | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5.25 to 4.75 volts | ||
| Package Type | Other; Tray | Other; 160-BQFP | QFP | QFP; Other; 160-BQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |