CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 132-PQFP (24.13x24.13)
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 132-PQFP (24.13x24.13)
IC MCU 32BIT ROMLESS 132PQFP
IC MCU 32BIT ROMLESS 132PQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC68334GFC16-ND | MC68334GFC16 | MC68334GFC16 | MC68334GFC16 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |
| Bits | Other; A/D 8x8/10b | |||
| RAM | 1 KB | 1 KB | 1 KB | |
| ROM Type | ROMLess |