IC MCU 32BIT ROMLESS 132PQFP Product overview: MC68334GEH16 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68334GEH16 can be used for catalog matching and distributor lookup.
Manufacturer: NXP USA Inc.
Win Source Part Number: 812247-MC68334GEH16
Packaging: Tray
Mounting Style: SMD
Core Processor: CPU32
Speed: 16MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, UART/USART
Number of I/O: 47
Program Memory Type: ROMless
RAM Size: 1K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 132-PQFP (24.13x24.13)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 132-BQFP Bumpered
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Part Number Series: MC68334
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Microcontroller, 32-Bit, MC68000 Family, ROM-less, 132QFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 132-PQFP (24.13x24.13)
IC MCU 32BIT ROMLESS 132PQFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 132-PQFP (24.13x24.13)
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 16MHz ROMless 132-PQFP (24.13x24.13)
IC MCU 32BIT ROMLESS 132PQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68334GEH16 | 812247-MC68334GEH16 | MC68334GEH16 | MC68334GEH16-ND | MC68334GEH16 | MC68334GEH16 | MC68334GEH16 | MC68334GEH16 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC68334GEH16 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit |
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts | ||||
| Package Type | Other; Tray | QFP; Other; QFP132 | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | Other; 132-BQFP Bumpered | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |