IC MCU 32BIT ROMLESS 132QFP Product overview: MC68332ACFC20 from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC68332ACFC20 can be used for catalog matching and distributor lookup.
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 132-PQFP (24.13x24.13)
Manufacturer: NXP
Win Source Part Number: 142397-MC68332ACFC20
Packaging: Tray
Core Processor: CPU32
Number of I/O: 15
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 132-PQFP (24.13x24.13)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 32-Bit
Data RAM Size: 2K x 8
Alternative Parts (Cross-Reference): MC68332ACEH20; MC68332ACFC20B1; MC68332ACFC20; MC68332GCFC16;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 132PQFP
IC MCU 32BIT ROMLESS 132PQFP
CPU32 M683xx Microcontroller IC 32-Bit Single-Core 20MHz ROMless 132-PQFP (24.13x24.13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC68332ACFC20 | MC68332ACFC20-ND | 142397-MC68332ACFC20 | MC68332ACFC20 | MC68332ACFC20 | MC68332ACFC20 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC68332ACFC20 | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |
| Package Type | Other; Tray | Other; 132-BQFP Bumpered | QFP; Other; 132-PQFP (24.13x24.13) | Other; 132-BQFP Bumpered | QFP; Other; 132-BQFP Bumpered | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |