NXP Semiconductors Microprocessors MC68306FC16B

Description
EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13)
Request a Quote Datasheet
Description
EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68306FC16B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68306FC16B-ND
Microprocessors MC68306FC16B-ND
EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13)

EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68306FC16B - 044463-MC68306FC16B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68306FC16B
044463-MC68306FC16B
Embedded - Embedded - Microprocessors - MC68306FC16B 044463-MC68306FC16B
Manufacturer: NXP Win Source Part Number: 044463-MC68306FC16B Packaging: Tray Core Processor: EC000 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: DUART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-PQFP (24.13x24.13) Speed(Frequency): 16MHz Security Package / Case: 132-BQFP Bumpered

Manufacturer: NXP
Win Source Part Number: 044463-MC68306FC16B
Packaging: Tray
Core Processor: EC000
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: DUART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-PQFP (24.13x24.13)
Speed(Frequency): 16MHz
Security Package / Case: 132-BQFP Bumpered

Buy Now Datasheet
16MHZ Embedded Microprocessor MPU - 694-MC68306FC16B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68306FC16B
16MHZ Embedded Microprocessor MPU 694-MC68306FC16B
IC MPU M683XX 16MHZ 132PQFP Product overview: MC68306FC16B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68306FC16B can be used for catalog matching and distributor lookup.

IC MPU M683XX 16MHZ 132PQFP Product overview: MC68306FC16B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68306FC16B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68306FC16B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68306FC16B
Microprocessors MC68306FC16B
EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13)

EC000 Microprocessor IC M683xx 1 Core, 32-Bit 16MHz 132-PQFP (24.13x24.13)

Buy Now Datasheet
Embedded - Microprocessors - MC68306FC16B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68306FC16B
Embedded - Microprocessors MC68306FC16B
IC MPU M683XX 16MHZ 132QFP

IC MPU M683XX 16MHZ 132QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68306FC16B-ND 044463-MC68306FC16B 694-MC68306FC16B MC68306FC16B MC68306FC16B
Product Name Microprocessors Embedded - Embedded - Microprocessors - MC68306FC16B 16MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family EC000 EC000 EC000
Supply Voltage 5V 5.0V
Package Type Other; 132-BQFP Bumpered QFP; Other; 132-PQFP (24.13x24.13) Other; Tray QFP; Other; 132-BQFP Bumpered
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
10 suppliers
Microprocessors - EN80C188EB-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 84-LCC (J-Lead)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details