Manufacturer: NXP
Win Source Part Number: 044459-MC68302FC25C
Packaging: Tray
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-PQFP (24.13x24.13)
Speed(Frequency): 25MHz
Security Package / Case: 132-BQFP Bumpered
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)
IC MPU M683XX 25MHZ 132PQFP Product overview: MC68302FC25C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302FC25C can be used for catalog matching and distributor lookup.
IC MPU M683XX 25MHZ 132QFP
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)
IC MPU M683XX 25MHZ 132PQFP
IC MPU M683XX 25MHZ 132QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 044459-MC68302FC25C | MC68302FC25C-ND | 694-MC68302FC25C | MC68302FC25C | MC68302FC25C | MC68302FC25C | MC68302FC25C |
| Product Name | Embedded - Embedded - Microprocessors - MC68302FC25C | Microprocessors | 25MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | RISC | RISC | RISC | RISC | ||
| Data Bus | 8-Bit; 16-Bit | 8-Bit; 16-Bit | 16-Bit; 1 Core, 8/16-Bit | ||||
| Supply Voltage | 5.0V | 5V | |||||
| Package Type | QFP; Other; 132-PQFP (24.13x24.13) | Other; 132-BQFP Bumpered | Other; Tray | QFP; Other; 132-BQFP Bumpered | QFP | QFP; Other; 132-BQFP Bumpered | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |