NXP Semiconductors Microprocessors MC68302FC16C

Description
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)
Request a Quote Datasheet
Description
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68302FC16C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68302FC16C-ND
Microprocessors MC68302FC16C-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

Buy Now Datasheet
16MHZ Embedded Microprocessor MPU - 694-MC68302FC16C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68302FC16C
16MHZ Embedded Microprocessor MPU 694-MC68302FC16C
IC MPU M683XX 16MHZ 132PQFP Product overview: MC68302FC16C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302FC16C can be used for catalog matching and distributor lookup.

IC MPU M683XX 16MHZ 132PQFP Product overview: MC68302FC16C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302FC16C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68302FC16C - 085302-MC68302FC16C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68302FC16C
085302-MC68302FC16C
Embedded - Embedded - Microprocessors - MC68302FC16C 085302-MC68302FC16C
Manufacturer: NXP Win Source Part Number: 085302-MC68302FC16C Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-PQFP (24.13x24.13) Speed(Frequency): 16MHz Security Package / Case: 132-BQFP Bumpered Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 085302-MC68302FC16C
Packaging: Tray
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-PQFP (24.13x24.13)
Speed(Frequency): 16MHz
Security Package / Case: 132-BQFP Bumpered
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - MC68302FC16C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68302FC16C
Embedded - Microprocessors MC68302FC16C
IC MPU M683XX 16MHZ 132QFP

IC MPU M683XX 16MHZ 132QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68302FC16C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68302FC16C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68302FC16C
IC MPU M683XX 16MHZ 132PQFP

IC MPU M683XX 16MHZ 132PQFP

Supplier's Site
Microprocessors - MC68302FC16C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68302FC16C
Microprocessors MC68302FC16C
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68302FC16C-ND 694-MC68302FC16C 085302-MC68302FC16C MC68302FC16C MC68302FC16C MC68302FC16C
Product Name Microprocessors 16MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68302FC16C Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit; 16-Bit 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit
Microprocessor Family M68000 68k; M68000 M68000 M68000
Supply Voltage 5V 5.0V
Package Type Other; 132-BQFP Bumpered Other; Tray QFP; Other; 132-PQFP (24.13x24.13) QFP QFP; Other; 132-BQFP Bumpered
Pin Count 132
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC440GX-3CA500C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 440GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details