NXP Semiconductors Microprocessors MC68302EH25C

Description
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)
Request a Quote Datasheet
Description
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68302EH25C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68302EH25C-ND
Microprocessors MC68302EH25C-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)

Buy Now Datasheet
25MHZ Embedded Microprocessor MPU - 694-MC68302EH25C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68302EH25C
25MHZ Embedded Microprocessor MPU 694-MC68302EH25C
IC MPU M683XX 25MHZ 132PQFP Product overview: MC68302EH25C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302EH25C can be used for catalog matching and distributor lookup.

IC MPU M683XX 25MHZ 132PQFP Product overview: MC68302EH25C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302EH25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MC68302EH25C - 787839-MC68302EH25C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68302EH25C
787839-MC68302EH25C
Embedded - Embedded - Microprocessors - MC68302EH25C 787839-MC68302EH25C
Manufacturer: NXP Win Source Part Number: 787839-MC68302EH25C Series: M683xx Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Speed: 25MHz Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 132-BQFP Bumpered Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Family Name: MC68302 Categories: Integrated Circuits (ICs) Manufacturer Package: 132-PQFP (24.13x24.13) Alternative Parts (Cross-Reference): MC68302EH25CR2; MC68302RC25C; ; MC68302AG25C; Introduction Date: March 02, 2005 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787839-MC68302EH25C
Series: M683xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Speed: 25MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 132-BQFP Bumpered
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Family Name: MC68302
Categories: Integrated Circuits (ICs)
Manufacturer Package: 132-PQFP (24.13x24.13)
Alternative Parts (Cross-Reference): MC68302EH25CR2; MC68302RC25C; ; MC68302AG25C;
Introduction Date: March 02, 2005
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68302EH25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68302EH25C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68302EH25C
IC MPU M683XX 25MHZ 132PQFP

IC MPU M683XX 25MHZ 132PQFP

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MC68302EH25C
Microprocessors - MPU MC68302EH25C
Microprocessors - MPU 68K INTGR COM PROC DMA

Microprocessors - MPU 68K INTGR COM PROC DMA

Buy Now Datasheet
Microprocessors - MC68302EH25C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68302EH25C
Microprocessors MC68302EH25C
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 25MHz 132-PQFP (46x46)

Buy Now Datasheet
Embedded - Microprocessors - MC68302EH25C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68302EH25C
Embedded - Microprocessors MC68302EH25C
IC MPU M683XX 25MHZ 132QFP

IC MPU M683XX 25MHZ 132QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68302EH25C-ND 694-MC68302EH25C 787839-MC68302EH25C MC68302EH25C MC68302EH25C MC68302EH25C MC68302EH25C
Product Name Microprocessors 25MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MC68302EH25C Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors
Data Bus 8-Bit; 16-Bit 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit
Microprocessor Family M68000 ColdFire M68000 Processor M68000 M68000 68k; M68000
Supply Voltage 5V 5 5.0V
Package Type Other; 132-BQFP Bumpered Other; Tray QFP QFP; Other; 132-BQFP Bumpered
Pin Count 132 132
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Microprocessors - CS80C86 - Lingto Electronic Limited
Specs
Microprocessor Family 80C86
View Details
Intel® Pentium® Processor 1405 v2 (6M Cache, 1.40 GHz) - 1405V2 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details