NXP Semiconductors Embedded - Embedded - Microprocessors - MC68302CFC16C MC68302CFC16C

Description
Manufacturer: NXP Win Source Part Number: 207914-MC68302CFC16C Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 132-PQFP (24.13x24.13) Speed(Frequency): 16MHz Security Package / Case: 132-BQFP Bumpered
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207914-MC68302CFC16C Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 132-PQFP (24.13x24.13) Speed(Frequency): 16MHz Security Package / Case: 132-BQFP Bumpered
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68302CFC16C - 207914-MC68302CFC16C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68302CFC16C
207914-MC68302CFC16C
Embedded - Embedded - Microprocessors - MC68302CFC16C 207914-MC68302CFC16C
Manufacturer: NXP Win Source Part Number: 207914-MC68302CFC16C Packaging: Tray Core Processor: M68000 Number of Cores/Bus Width: 1 Core, 8/16-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 132-PQFP (24.13x24.13) Speed(Frequency): 16MHz Security Package / Case: 132-BQFP Bumpered

Manufacturer: NXP
Win Source Part Number: 207914-MC68302CFC16C
Packaging: Tray
Core Processor: M68000
Number of Cores/Bus Width: 1 Core, 8/16-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: GCI, IDL, ISDN, NMSI, PCM, SCPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 132-PQFP (24.13x24.13)
Speed(Frequency): 16MHz
Security Package / Case: 132-BQFP Bumpered

Buy Now Datasheet
16MHZ Embedded Microprocessor MPU - 694-MC68302CFC16C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68302CFC16C
16MHZ Embedded Microprocessor MPU 694-MC68302CFC16C
IC MPU M683XX 16MHZ 132PQFP Product overview: MC68302CFC16C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302CFC16C can be used for catalog matching and distributor lookup.

IC MPU M683XX 16MHZ 132PQFP Product overview: MC68302CFC16C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302CFC16C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68302CFC16C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68302CFC16C-ND
Microprocessors MC68302CFC16C-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68302CFC16C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68302CFC16C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68302CFC16C
IC MPU M683XX 16MHZ 132PQFP

IC MPU M683XX 16MHZ 132PQFP

Supplier's Site
Microprocessors - MC68302CFC16C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68302CFC16C
Microprocessors MC68302CFC16C
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

Buy Now Datasheet
Embedded - Microprocessors - MC68302CFC16C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68302CFC16C
Embedded - Microprocessors MC68302CFC16C
IC MPU M683XX 16MHZ 132QFP

IC MPU M683XX 16MHZ 132QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 207914-MC68302CFC16C 694-MC68302CFC16C MC68302CFC16C-ND MC68302CFC16C MC68302CFC16C MC68302CFC16C
Product Name Embedded - Embedded - Microprocessors - MC68302CFC16C 16MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC RISC RISC RISC
Data Bus 8-Bit; 16-Bit 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 132-PQFP (24.13x24.13) Other; Tray Other; 132-BQFP Bumpered QFP QFP; Other; 132-BQFP Bumpered
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCED4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details