NXP Semiconductors Microprocessors MC68302CEH16C

Description
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)
Request a Quote Datasheet
Description
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68302CEH16C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68302CEH16C-ND
Microprocessors MC68302CEH16C-ND
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68302CEH16C - 926184-MC68302CEH16C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68302CEH16C
926184-MC68302CEH16C
Embedded - Embedded - Microprocessors - MC68302CEH16C 926184-MC68302CEH16C
Manufacturer: NXP Win Source Part Number: 926184-MC68302CEH16C Series: M683xx Operating Temperature Range: -40°C ~ 85°C (TA) Features: M68000 Microprocessor IC series 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46) Core Processor: M68000 Speed: 16MHz Package: 132-BQFP Bumpered Package: Tray Family Name: MC683 Categories: Integrated Circuits (ICs) Case / Package: 132-PQFP (46x46) ECCN: 5A991B4B Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926184-MC68302CEH16C
Series: M683xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: M68000 Microprocessor IC series 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)
Core Processor: M68000
Speed: 16MHz
Package: 132-BQFP Bumpered
Package: Tray
Family Name: MC683
Categories: Integrated Circuits (ICs)
Case / Package: 132-PQFP (46x46)
ECCN: 5A991B4B
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16MHZ Embedded Microprocessor MPU - 694-MC68302CEH16C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68302CEH16C
16MHZ Embedded Microprocessor MPU 694-MC68302CEH16C
IC MPU M683XX 16MHZ 132PQFP Product overview: MC68302CEH16C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302CEH16C can be used for catalog matching and distributor lookup.

IC MPU M683XX 16MHZ 132PQFP Product overview: MC68302CEH16C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68302CEH16C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MC68302CEH16C
Microprocessors - MPU MC68302CEH16C
Microprocessors - MPU 68K INTGR COM PROC DMA

Microprocessors - MPU 68K INTGR COM PROC DMA

Buy Now Datasheet
Microprocessors - MC68302CEH16C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68302CEH16C
Microprocessors MC68302CEH16C
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

Buy Now Datasheet
Microprocessors - MC68302CEH16C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68302CEH16C
Microprocessors MC68302CEH16C
M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

M68000 Microprocessor IC M683xx 1 Core, 8/16-Bit 16MHz 132-PQFP (46x46)

Buy Now Datasheet
Embedded - Microprocessors - MC68302CEH16C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68302CEH16C
Embedded - Microprocessors MC68302CEH16C
IC MPU M683XX 16MHZ 132QFP

IC MPU M683XX 16MHZ 132QFP

Supplier's Site Datasheet
Microprocessors - MC68302CEH16C - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68302CEH16C
Microprocessors MC68302CEH16C
IC MPU M683XX 16MHZ 132QFP

IC MPU M683XX 16MHZ 132QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68302CEH16C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68302CEH16C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68302CEH16C
INTEGRATED MULTIPROTOCOL MICROPR

INTEGRATED MULTIPROTOCOL MICROPR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68302CEH16C-ND 926184-MC68302CEH16C 694-MC68302CEH16C MC68302CEH16C MC68302CEH16C MC68302CEH16C MC68302CEH16C MC68302CEH16C
Product Name Microprocessors Embedded - Embedded - Microprocessors - MC68302CEH16C 16MHZ Embedded Microprocessor MPU Microprocessors - MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit; 16-Bit 16-Bit; 1 Core, 8/16-Bit
Microprocessor Family M68000 ColdFire M68000 Processor M68000 68k; M68000 M68000 M68000
Supply Voltage 5V 5
Package Type Other; 132-BQFP Bumpered QFP; Other; 132-PQFP (46x46) Other; Tray QFP; Other; 132-BQFP Bumpered QFP; Other; 132-BQFP Bumpered QFP
Pin Count 132 132
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details