Manufacturer: NXP
Win Source Part Number: 207912-MC68040RC33V
Packaging: Tray
Core Processor: 68040
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 182-PGA (47.24x47.24)
Speed(Frequency): 33MHz
Security Package / Case: 182-BEPGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MPU M680X0 33MHZ 182PGA Product overview: MC68040RC33V from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68040RC33V can be used for catalog matching and distributor lookup.
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 182-PGA (47.24x47.24)
68040 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 182-PGA (47.24x47.24)
IC MPU M680X0 33MHZ 182PGA
IC MPU M680X0 33MHZ 182PGA
IC MPU M680X0 33MHZ 182PGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 207912-MC68040RC33V | 694-MC68040RC33V | MC68040RC33V | MC68040RC33V | MC68040RC33V |
| Product Name | Embedded - Embedded - Microprocessors - MC68040RC33V | 33MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 5.0V | ||||
| Package Type | Other; 182-PGA (47.24x47.24) | Other; Tray | Other; 182-BEPGA | Other; 182-BEPGA |