NXP Semiconductors Embedded - Embedded - Microprocessors - MC68030FE33C MC68030FE33C

Description
Manufacturer: NXP Win Source Part Number: 207907-MC68030FE33C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Family Name: MC68030 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-CQFP (24x24) Speed(Frequency): 33MHz Security Package / Case: 132-BCQFP Alternative Parts (Cross-Reference): MC68030RP33C; MC68030RC33C; MC68030CRC33C; Introduction Date: March 03, 1995 ECCN: 3A991 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 207907-MC68030FE33C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Family Name: MC68030 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-CQFP (24x24) Speed(Frequency): 33MHz Security Package / Case: 132-BCQFP Alternative Parts (Cross-Reference): MC68030RP33C; MC68030RC33C; MC68030CRC33C; Introduction Date: March 03, 1995 ECCN: 3A991 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68030FE33C - 207907-MC68030FE33C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68030FE33C
207907-MC68030FE33C
Embedded - Embedded - Microprocessors - MC68030FE33C 207907-MC68030FE33C
Manufacturer: NXP Win Source Part Number: 207907-MC68030FE33C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Family Name: MC68030 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-CQFP (24x24) Speed(Frequency): 33MHz Security Package / Case: 132-BCQFP Alternative Parts (Cross-Reference): MC68030RP33C; MC68030RC33C; MC68030CRC33C; Introduction Date: March 03, 1995 ECCN: 3A991 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 207907-MC68030FE33C
Packaging: Tray
Core Processor: 68030
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Family Name: MC68030
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-CQFP (24x24)
Speed(Frequency): 33MHz
Security Package / Case: 132-BCQFP
Alternative Parts (Cross-Reference): MC68030RP33C; MC68030RC33C; MC68030CRC33C;
Introduction Date: March 03, 1995
ECCN: 3A991
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33MHZ Embedded Microprocessor MPU - 694-MC68030FE33C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Embedded Microprocessor MPU
694-MC68030FE33C
33MHZ Embedded Microprocessor MPU 694-MC68030FE33C
IC MPU M680X0 33MHZ 132CQFP Product overview: MC68030FE33C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030FE33C can be used for catalog matching and distributor lookup.

IC MPU M680X0 33MHZ 132CQFP Product overview: MC68030FE33C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030FE33C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68030FE33C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68030FE33C-ND
Microprocessors MC68030FE33C-ND
68030 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 132-CQFP (24x24)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 132-CQFP (24x24)

Buy Now Datasheet
Embedded - Microprocessors - MC68030FE33C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68030FE33C
Embedded - Microprocessors MC68030FE33C
IC MPU M680X0 33MHZ 132CQFP

IC MPU M680X0 33MHZ 132CQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68030FE33C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68030FE33C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68030FE33C
IC MPU M680X0 33MHZ 132CQFP

IC MPU M680X0 33MHZ 132CQFP

Supplier's Site
Microprocessors - MC68030FE33C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68030FE33C
Microprocessors MC68030FE33C
68030 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 132-CQFP (24x24)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 132-CQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 207907-MC68030FE33C 694-MC68030FE33C MC68030FE33C-ND MC68030FE33C MC68030FE33C MC68030FE33C
Product Name Embedded - Embedded - Microprocessors - MC68030FE33C 33MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Package Type QFP; Other; 132-CQFP (24x24) Other; Tray Other; 132-BCQFP QFP QFP; Other; 132-BCQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3894CCYGA120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - ATSAMA5D31A-CURCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details