NXP Semiconductors 25MHZ Embedded Microprocessor MPU MC68030FE25C

Description
IC MPU M680X0 25MHZ 132CQFP Product overview: MC68030FE25C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030FE25C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU M680X0 25MHZ 132CQFP Product overview: MC68030FE25C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030FE25C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25MHZ Embedded Microprocessor MPU - 694-MC68030FE25C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25MHZ Embedded Microprocessor MPU
694-MC68030FE25C
25MHZ Embedded Microprocessor MPU 694-MC68030FE25C
IC MPU M680X0 25MHZ 132CQFP Product overview: MC68030FE25C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030FE25C can be used for catalog matching and distributor lookup.

IC MPU M680X0 25MHZ 132CQFP Product overview: MC68030FE25C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 25MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68030FE25C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68030FE25C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68030FE25C-ND
Microprocessors MC68030FE25C-ND
68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68030FE25C - 044452-MC68030FE25C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68030FE25C
044452-MC68030FE25C
Embedded - Embedded - Microprocessors - MC68030FE25C 044452-MC68030FE25C
Manufacturer: NXP Win Source Part Number: 044452-MC68030FE25C Packaging: Tray Core Processor: 68030 Number of Cores/Bus Width: 1 Core, 32-Bit Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: SCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 132-CQFP (24x24) Speed(Frequency): 25MHz Security Package / Case: 132-BCQFP

Manufacturer: NXP
Win Source Part Number: 044452-MC68030FE25C
Packaging: Tray
Core Processor: 68030
Number of Cores/Bus Width: 1 Core, 32-Bit
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: SCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 132-CQFP (24x24)
Speed(Frequency): 25MHz
Security Package / Case: 132-BCQFP

Buy Now Datasheet
Embedded - Microprocessors - MC68030FE25C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68030FE25C
Embedded - Microprocessors MC68030FE25C
IC MPU M680X0 25MHZ 132CQFP

IC MPU M680X0 25MHZ 132CQFP

Supplier's Site Datasheet
Microprocessors - MC68030FE25C - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MC68030FE25C
Microprocessors MC68030FE25C
IC MPU M680X0 25MHZ 132CQFP

IC MPU M680X0 25MHZ 132CQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68030FE25C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68030FE25C
Integrated Circuits (ICs) - Embedded - Microprocessors MC68030FE25C
MPU, 32-BIT, HCMOS, CQFP132

MPU, 32-BIT, HCMOS, CQFP132

Supplier's Site
Microprocessors - MC68030FE25C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68030FE25C
Microprocessors MC68030FE25C
68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

Buy Now Datasheet
Microprocessors - MC68030FE25C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68030FE25C
Microprocessors MC68030FE25C
68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

68030 Microprocessor IC M680x0 1 Core, 32-Bit 25MHz 132-CQFP (24x24)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MC68030FE25C MC68030FE25C-ND 044452-MC68030FE25C MC68030FE25C MC68030FE25C MC68030FE25C MC68030FE25C
Product Name 25MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MC68030FE25C Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 132-BCQFP QFP; Other; 132-CQFP (24x24) QFP; Other; 132-BCQFP QFP QFP; Other; 132-BCQFP
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68030 68030 68030 68030 68030
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details