NXP Semiconductors Microprocessors MC68020RC20E

Description
68020 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 114-PGA (34.55x34.55)
Request a Quote Datasheet
Description
68020 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 114-PGA (34.55x34.55)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MC68020RC20E-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68020RC20E-ND
Microprocessors MC68020RC20E-ND
68020 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 114-PGA (34.55x34.55)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 114-PGA (34.55x34.55)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MC68020RC20E - 787829-MC68020RC20E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68020RC20E
787829-MC68020RC20E
Embedded - Embedded - Microprocessors - MC68020RC20E 787829-MC68020RC20E
Manufacturer: NXP Win Source Part Number: 787829-MC68020RC20E Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 20MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 114-BPGA Part Status: Obsolete(EOL) Family Name: MC68020 Categories: Integrated Circuits (ICs) Manufacturer Package: 114-PGA (34.54x34.54) Introduction Date: January 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787829-MC68020RC20E
Series: M680x0
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 68020
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 20MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 114-BPGA
Part Status: Obsolete(EOL)
Family Name: MC68020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 114-PGA (34.54x34.54)
Introduction Date: January 01, 1992
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
20MHZ Embedded Microprocessor MPU - 694-MC68020RC20E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MHZ Embedded Microprocessor MPU
694-MC68020RC20E
20MHZ Embedded Microprocessor MPU 694-MC68020RC20E
IC MPU M680X0 20MHZ 114PGA Product overview: MC68020RC20E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68020RC20E can be used for catalog matching and distributor lookup.

IC MPU M680X0 20MHZ 114PGA Product overview: MC68020RC20E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 20MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68020RC20E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MC68020RC20E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68020RC20E
Embedded - Microprocessors MC68020RC20E
IC MPU M680X0 20MHZ 114PGA

IC MPU M680X0 20MHZ 114PGA

Supplier's Site Datasheet
Microprocessors - MC68020RC20E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68020RC20E
Microprocessors MC68020RC20E
68020 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 114-PGA (34.55x34.55)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 114-PGA (34.55x34.55)

Buy Now Datasheet
Microprocessors - MC68020RC20E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68020RC20E
Microprocessors MC68020RC20E
68020 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 114-PGA (34.55x34.55)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 20MHz 114-PGA (34.55x34.55)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68020RC20E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68020RC20E
Integrated Circuits (ICs) - Embedded - Microprocessors MC68020RC20E
MPU, 32-BIT, 20MHZ, HCMOS

MPU, 32-BIT, 20MHZ, HCMOS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC68020RC20E-ND 787829-MC68020RC20E 694-MC68020RC20E MC68020RC20E MC68020RC20E MC68020RC20E
Product Name Microprocessors Embedded - Embedded - Microprocessors - MC68020RC20E 20MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68020 68020 68020 68020
Supply Voltage 5V 5.0V
Package Type Other; 114-BPGA Other; Tray Other; 114-BPGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA724JGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details