NXP Semiconductors Embedded - Embedded - Microprocessors - MC68020RC16E MC68020RC16E

Description
Manufacturer: NXP Win Source Part Number: 787826-MC68020RC16E Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 114-BPGA Part Status: Obsolete(EOL) Family Name: MC68020 Categories: Integrated Circuits (ICs) Manufacturer Package: 114-CPGA (34.54x34.54) Introduction Date: January 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787826-MC68020RC16E Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 114-BPGA Part Status: Obsolete(EOL) Family Name: MC68020 Categories: Integrated Circuits (ICs) Manufacturer Package: 114-CPGA (34.54x34.54) Introduction Date: January 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC68020RC16E - 787826-MC68020RC16E - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC68020RC16E
787826-MC68020RC16E
Embedded - Embedded - Microprocessors - MC68020RC16E 787826-MC68020RC16E
Manufacturer: NXP Win Source Part Number: 787826-MC68020RC16E Series: M680x0 Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: 68020 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 16MHz Graphics Acceleration: No Voltage - I/O: 5.0V Package: 114-BPGA Part Status: Obsolete(EOL) Family Name: MC68020 Categories: Integrated Circuits (ICs) Manufacturer Package: 114-CPGA (34.54x34.54) Introduction Date: January 01, 1992 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787826-MC68020RC16E
Series: M680x0
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: 68020
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 16MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 114-BPGA
Part Status: Obsolete(EOL)
Family Name: MC68020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 114-CPGA (34.54x34.54)
Introduction Date: January 01, 1992
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16MHZ Embedded Microprocessor MPU - 694-MC68020RC16E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MHZ Embedded Microprocessor MPU
694-MC68020RC16E
16MHZ Embedded Microprocessor MPU 694-MC68020RC16E
IC MPU M680X0 16MHZ 114PGA Product overview: MC68020RC16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68020RC16E can be used for catalog matching and distributor lookup.

IC MPU M680X0 16MHZ 114PGA Product overview: MC68020RC16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 16MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68020RC16E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MC68020RC16E-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MC68020RC16E-ND
Microprocessors MC68020RC16E-ND
68020 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 114-PGA (34.55x34.55)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 114-PGA (34.55x34.55)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MC68020RC16E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MC68020RC16E
Integrated Circuits (ICs) - Embedded - Microprocessors MC68020RC16E
IC MPU M680X0 16MHZ 114PGA

IC MPU M680X0 16MHZ 114PGA

Supplier's Site
Microprocessors - MC68020RC16E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC68020RC16E
Microprocessors MC68020RC16E
68020 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 114-PGA (34.55x34.55)

68020 Microprocessor IC M680x0 1 Core, 32-Bit 16MHz 114-PGA (34.55x34.55)

Buy Now Datasheet
Embedded - Microprocessors - MC68020RC16E - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC68020RC16E
Embedded - Microprocessors MC68020RC16E
IC MPU M680X0 16MHZ 114PGA

IC MPU M680X0 16MHZ 114PGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 787826-MC68020RC16E 694-MC68020RC16E MC68020RC16E-ND MC68020RC16E MC68020RC16E MC68020RC16E
Product Name Embedded - Embedded - Microprocessors - MC68020RC16E 16MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 5.0V 5V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AM3352BZCE30 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details