IC MPU M680X0 33MHZ 132CQFP Product overview: MC68020FE33E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 33MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68020FE33E can be used for catalog matching and distributor lookup.
68020 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 132-CQFP (24x24)
Win Source Part Number: 971351-MC68020FE33E
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: M680x0
Core Processor: 68020
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 33MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: Tray
Standard Package: 36
Package / Case: 132-BCQFP
Supplier Device Package: 132-CQFP (24x24)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC680
Product Status: Obsolete
IC MPU M680X0 33MHZ 132CQFP
IC MPU M680X0 33MHZ 132CQFP
68020 Microprocessor IC M680x0 1 Core, 32-Bit 33MHz 132-CQFP (24x24)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC68020FE33E | MC68020FE33E-ND | 971351-MC68020FE33E | MC68020FE33E | MC68020FE33E | MC68020FE33E |
| Product Name | 33MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 132-BCQFP | QFP | QFP; Other; 132-BCQFP | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | 68020 | 68020 | 68020 | 68020 |