IC MPU M680X0 166MHZ 114PGA Product overview: MC68020CRC16E from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 166MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC68020CRC16E can be used for catalog matching and distributor lookup.
68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 114-PGA (34.55x34.55)
Manufacturer: NXP
Win Source Part Number: 787827-MC68020CRC16E
Series: M680x0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: 68020
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 166MHz
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 114-BPGA
Part Status: Obsolete(EOL)
Family Name: MC68020
Categories: Integrated Circuits (ICs)
Manufacturer Package: 114-PGA (34.54x34.54)
Introduction Date: January 01, 1992
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC MPU M680X0 166MHZ 114PGA
MPU, 32-BIT, 16.67MHZ
IC MPU M680X0 166MHZ 114PGA
68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 114-PGA (34.55x34.55)
68020 Microprocessor IC M680x0 1 Core, 32-Bit 166MHz 114-PGA (34.55x34.55)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC68020CRC16E | MC68020CRC16E-ND | 787827-MC68020CRC16E | MC68020CRC16E | MC68020CRC16E | MC68020CRC16E | MC68020CRC16E |
| Product Name | 166MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MC68020CRC16E | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 114-BPGA | Other; 114-BPGA | Other; 114-BPGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | 68020 | 68020 | 68020 | 68020 | 68020 |