Manufacturer: NXP
Win Source Part Number: 732486-MC56F84789VLL
Series: 56F8xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: 56800EX
Speed: 100MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, I2C, LIN, SCI, SPI
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b, 16x16b, D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: MC56F84789
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.nxp.com
Manufacturer Package: 100-LQFP (14x14)
Introduction Date: February 12, 2012
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: MC56F84789VLL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84789VLL can be used for catalog matching and distributor lookup.
IC MCU 32BIT 256KB FLASH 100LQFP
IC MCU 32BIT 256KB FLASH 100LQFP
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 732486-MC56F84789VLL | MC56F84789VLL-ND | 685-MC56F84789VLL | MC56F84789VLL | MC56F84789VLL | MC56F84789VLL | MC56F84789VLL |
| Product Name | Embedded - Embedded - Microcontrollers - MC56F84789VLL | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 2 KB | 256 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |