56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
IC MCU 32BIT 256KB FLASH 80FQFP
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-LQFP (12x12)
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 80-FQFP (12x12)
IC MCU 32BIT 256KB FLASH 80FQFP
IC MCU 32BIT 256KB FLASH 80FQFP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC56F84585VLK-ND | MC56F84585VLK | MC56F84585VLK | MC56F84585VLK | MC56F84585VLK | MC56F84585VLK |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Bits | 16 Bit; Other; A/D 16x12b, 10x16b; D/A 1x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |