NXP Semiconductors Microcontrollers MC56F84567VLL

Description
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 568-14505-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14505-ND
Microcontrollers 568-14505-ND
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-MC56F84567VLL
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-MC56F84567VLL
IC MCU 32BIT 128KB FLASH 100LQFP Product overview: MC56F84567VLL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84567VLL can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100LQFP Product overview: MC56F84567VLL from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84567VLL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1023355-MC56F84567VLL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1023355-MC56F84567VLL
Integrated Circuits (ICs) - Embedded - Microcontrollers 1023355-MC56F84567VLL
Win Source Part Number: 1023355-MC56F84567VL L Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: 56F8xxx Core Processor: 56800EX Speed: 80MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 86 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 24K x 8 Data Converters: A/D 16x12b, 8x16b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 3V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-14505,9353245485 57,MC56F84567VLL-ND Base Product Number: MC56

Win Source Part Number: 1023355-MC56F84567VLL
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 56F8xxx
Core Processor: 56800EX
Speed: 80MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 86
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 24K x 8
Data Converters: A/D 16x12b, 8x16b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-14505,935324548557,MC56F84567VLL-ND
Base Product Number: MC56

Buy Now Datasheet
Microcontrollers - MC56F84567VLL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F84567VLL
Microcontrollers MC56F84567VLL
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - MC56F84567VLL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F84567VLL
Embedded - Microcontrollers MC56F84567VLL
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F84567VLL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F84567VLL
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F84567VLL
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Microcontrollers - MC56F84567VLL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC56F84567VLL
Microcontrollers MC56F84567VLL
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 568-14505-ND 685-MC56F84567VLL 1023355-MC56F84567VLL MC56F84567VLL MC56F84567VLL MC56F84567VLL MC56F84567VLL
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Bits 16 Bit; Other; A/D 16x12b, 8x16b
RAM 24 KB 24 KB 128 KB 24 KB 24 KB 24 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG7375AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers