56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
IC MCU 32BIT 128KB FLASH 80FQFP Product overview: MC56F84565VLKR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84565VLKR can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 883500-MC56F84565VLK
Series: 56F8xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 56800EX series Microcontroller IC 32-Bit 80MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
Core Processor: 56800EX
Speed: 80MHz
Package: Reel - TR
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b, 8x16b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: MC56
Categories: Integrated Circuits (ICs)
Case / Package: 80-FQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 80-FQFP (12x12)
IC MCU 32BIT 128KB FLASH 80FQFP
IC MCU 32BIT 128KB FLASH 80FQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC56F84565VLKR-ND | 685-MC56F84565VLKR | 883500-MC56F84565VLKR | MC56F84565VLKR | MC56F84565VLKR | MC56F84565VLKR |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC56F84565VLKR | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Bits | 16 Bit; Other; A/D 16x12b, 8x16b | |||||
| RAM | 24 KB | 24 KB | 128 KB | 24 KB | 24 KB | |
| ROM | 128 KB | 2 KB |