NXP Semiconductors 32-bit 32BIT 96KB Embedded Microcontroller MCU MC56F84553VLH

Description
IC MCU 32BIT 96KB FLASH 64LQFP Product overview: MC56F84553VLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84553VLH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 96KB FLASH 64LQFP Product overview: MC56F84553VLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84553VLH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 96KB Embedded Microcontroller MCU
685-MC56F84553VLH
32-bit 32BIT 96KB Embedded Microcontroller MCU 685-MC56F84553VLH
IC MCU 32BIT 96KB FLASH 64LQFP Product overview: MC56F84553VLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84553VLH can be used for catalog matching and distributor lookup.

IC MCU 32BIT 96KB FLASH 64LQFP Product overview: MC56F84553VLH from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84553VLH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC56F84553VLH - 883499-MC56F84553VLH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F84553VLH
883499-MC56F84553VLH
Embedded - Embedded - Microcontrollers - MC56F84553VLH 883499-MC56F84553VLH
Manufacturer: NXP Win Source Part Number: 883499-MC56F84553VLH Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 64-LQFP (10x10) Core Processor: 56800EX Speed: 80MHz Package: Tray Package: 64-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x12b, 8x16b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: MC56 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883499-MC56F84553VLH
Series: 56F8xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 56800EX series Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)
Core Processor: 56800EX
Speed: 80MHz
Package: Tray
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x12b, 8x16b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: MC56
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MC56F84553VLH-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F84553VLH-ND
Microcontrollers MC56F84553VLH-ND
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC56F84553VLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F84553VLH
Microcontrollers MC56F84553VLH
56800EX - Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

56800EX - Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

Buy Now
Microcontrollers - MC56F84553VLH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F84553VLH
Microcontrollers MC56F84553VLH
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 96KB (96K x 8) FLASH 64-LQFP (10x10)

Buy Now
Embedded - Microcontrollers - MC56F84553VLH - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F84553VLH
Embedded - Microcontrollers MC56F84553VLH
IC MCU 32BIT 96KB FLASH 64LQFP

IC MCU 32BIT 96KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F84553VLH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F84553VLH
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F84553VLH
IC MCU 32BIT 96KB FLASH 64LQFP

IC MCU 32BIT 96KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC56F84553VLH 883499-MC56F84553VLH MC56F84553VLH-ND MC56F84553VLH MC56F84553VLH MC56F84553VLH MC56F84553VLH
Product Name 32-bit 32BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC56F84553VLH Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 16 KB 96 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Serial Interface CAN/I2C/SCI/SPI CAN; SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details