NXP Semiconductors Embedded - Embedded - Microcontrollers - MC56F84550VLFR MC56F84550VLFR

Description
Manufacturer: NXP Win Source Part Number: 883498-MC56F84550VLF R Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: 56800EX Speed: 80MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: MC56 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935315082528, 568-14661-6, MC56F84550VLFR-ND, 568-14661-2, 568-14661-1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883498-MC56F84550VLF R Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: 56800EX Speed: 80MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: MC56 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935315082528, 568-14661-6, MC56F84550VLFR-ND, 568-14661-2, 568-14661-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC56F84550VLFR - 883498-MC56F84550VLFR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F84550VLFR
883498-MC56F84550VLFR
Embedded - Embedded - Microcontrollers - MC56F84550VLFR 883498-MC56F84550VLFR
Manufacturer: NXP Win Source Part Number: 883498-MC56F84550VLF R Series: 56F8xxx Operating Temperature Range: -40°C ~ 105°C (TA) Features: 56800EX series Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7) Core Processor: 56800EX Speed: 80MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: MC56 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935315082528, 568-14661-6, MC56F84550VLFR-ND, 568-14661-2, 568-14661-1

Manufacturer: NXP
Win Source Part Number: 883498-MC56F84550VLFR
Series: 56F8xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 56800EX series Microcontroller IC 32-Bit 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
Core Processor: 56800EX
Speed: 80MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: MC56
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935315082528, 568-14661-6, MC56F84550VLFR-ND, 568-14661-2, 568-14661-1

Buy Now Datasheet
Microcontrollers - 568-14661-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-14661-2-ND
Microcontrollers 568-14661-2-ND
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 96KB Embedded Microcontroller MCU
685-MC56F84550VLFR
32-bit 32BIT 96KB Embedded Microcontroller MCU 685-MC56F84550VLFR
IC MCU 32BIT 96KB FLASH 48LQFP Product overview: MC56F84550VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84550VLFR can be used for catalog matching and distributor lookup.

IC MCU 32BIT 96KB FLASH 48LQFP Product overview: MC56F84550VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84550VLFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC56F84550VLFR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC56F84550VLFR
Microcontrollers MC56F84550VLFR
IC MCU 32BIT 96KB FLASH 48LQFP

IC MCU 32BIT 96KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F84550VLFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F84550VLFR
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F84550VLFR
IC MCU 32BIT 96KB FLASH 48LQFP

IC MCU 32BIT 96KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MC56F84550VLFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F84550VLFR
Microcontrollers MC56F84550VLFR
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 80MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC56F84550VLFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F84550VLFR
Embedded - Microcontrollers MC56F84550VLFR
IC MCU 32BIT 96KB FLASH 48LQFP

IC MCU 32BIT 96KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883498-MC56F84550VLFR 568-14661-2-ND 685-MC56F84550VLFR MC56F84550VLFR MC56F84550VLFR MC56F84550VLFR MC56F84550VLFR
Product Name Embedded - Embedded - Microcontrollers - MC56F84550VLFR Microcontrollers 32-bit 32BIT 96KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 96 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 2 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details