NXP Semiconductors Embedded - Embedded - Microcontrollers - MC56F84441VLF MC56F84441VLF

Description
Manufacturer: NXP Win Source Part Number: 133643-MC56F84441VLF Packaging: Reel - TR Core Processor: 56800EX Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 133643-MC56F84441VLF Packaging: Reel - TR Core Processor: 56800EX Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC56F84441VLF - 133643-MC56F84441VLF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F84441VLF
133643-MC56F84441VLF
Embedded - Embedded - Microcontrollers - MC56F84441VLF 133643-MC56F84441VLF
Manufacturer: NXP Win Source Part Number: 133643-MC56F84441VLF Packaging: Reel - TR Core Processor: 56800EX Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8

Manufacturer: NXP
Win Source Part Number: 133643-MC56F84441VLF
Packaging: Reel - TR
Core Processor: 56800EX
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-MC56F84441VLF
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-MC56F84441VLF
IC MCU 32BIT 64KB FLASH 48LQFP Product overview: MC56F84441VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84441VLF can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 48LQFP Product overview: MC56F84441VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F84441VLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC56F84441VLF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F84441VLF-ND
Microcontrollers MC56F84441VLF-ND
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F84441VLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F84441VLF
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F84441VLF
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MC56F84441VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F84441VLF
Microcontrollers MC56F84441VLF
56800EX - Microcontroller IC 32-Bit 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

56800EX - Microcontroller IC 32-Bit 60MHz 64KB (32K x 16) FLASH 48-LQFP (7x7)

Buy Now
Microcontrollers - MC56F84441VLF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F84441VLF
Microcontrollers MC56F84441VLF
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 60MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - MC56F84441VLF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F84441VLF
Embedded - Microcontrollers MC56F84441VLF
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 133643-MC56F84441VLF 685-MC56F84441VLF MC56F84441VLF-ND MC56F84441VLF MC56F84441VLF MC56F84441VLF MC56F84441VLF
Product Name Embedded - Embedded - Microcontrollers - MC56F84441VLF 32-bit 32BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 2 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers