56800EX 56F837xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 100LQFP
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
IC MCU 32BIT 256KB FLASH 100LQFP
56800EX 56F837xx Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-MC56F83789VLL-ND | MC56F83789VLL | MC56F83789VLL | MC56F83789VLL | MC56F83789VLL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 20x12b; D/A 2x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |