56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 256KB (128K x 16) FLASH 128-LQFP (14x20)
IC MCU 16BIT 256KB FLASH 128LQFP Product overview: MC56F8355MFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8355MFGE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787805-MC56F8355MFGE
Series: 56F8xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: 56800E
Speed: 60MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: CAN, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, Temp Sensor, WDT
Number of I/O: 49
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 10K x 16
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 2.25 V ~ 3.6 V
Family Name: MC56F8355
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): R5F3651KNFC; R5F3651ENFC; DF2630F20; DF2636F20JV;
Introduction Date: June 16, 2005
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 256KB FLASH 128LQFP
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 256KB (128K x 16) FLASH 128-LQFP (14x20)
IC MCU 16BIT 256KB FLASH 128LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC56F8355MFGE-ND | 685-MC56F8355MFGE | 787805-MC56F8355MFGE | MC56F8355MFGE | MC56F8355MFGE | MC56F8355MFGE |
| Product Name | Microcontrollers | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC56F8355MFGE | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz |
| Bits | Other; A/D 16x12b | |||||
| RAM | 10 KB | 10 KB | 256 KB | 10 KB | 10 KB | 10 KB |
| ROM | 256 KB |