The MC56F8347VVFE is a 16-bit digital signal controller from Lingto Electronic Limited, designed for applications requiring both digital signal processing (DSP) and microcontroller (MCU) capabilities. It operates at a core frequency of up to 60 MHz, delivering performance of up to 60 MIPS. The device features 128KB of program flash memory, 4KB of program RAM, 8KB of data flash, and 8KB of data RAM, along with 8KB of boot flash. This microcontroller supports a wide range of peripherals, including four 12-bit ADCs, multiple PWM modules, and serial communication interfaces such as SPI and SCI. It also includes up to 76 general-purpose I/O lines and features a built-in temperature sensor and quadrature decoders. The MC56F8347VVFE is available in a 160-pin LQFP package, making it suitable for various embedded applications that require efficient processing and extensive interfacing capabilities.
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 128KB (64K x 16) FLASH 160-MAPBGA (15x15)
IC MCU 16B 128KB FLASH 160MAPBGA
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 128KB (64K x 16) FLASH 160-MAPBGA (15x15)
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 128KB (64K x 16) FLASH 160-MAPBGA (15x15)
IC MCU 16B 128KB FLASH 160MAPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC56F8347VVFE-ND | MC56F8347VVFE | MC56F8347VVFE | MC56F8347VVFE |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | |
| Bits | Other; A/D 16x12b | |||
| RAM | 6 KB | 6 KB | 6 KB | |
| ROM | 128 KB |