Manufacturer: NXP
Win Source Part Number: 022708-MC56F8346VFVE
Packaging: Tray
Core Processor: 56800E
Number of I/O: 62
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 2.25 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 6K x 16
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 128KB (64K x 16) FLASH 144-LQFP (20x20)
IC MCU 16BIT 128KB FLASH 144LQFP Product overview: MC56F8346VFVE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8346VFVE can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 144LQFP
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 128KB (64K x 16) FLASH 144-LQFP (20x20)
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 128KB (64K x 16) FLASH 144-LQFP (20x20)
IC MCU 16BIT 128KB FLASH 144LQFP
IC MCU 16BIT 128KB FLASH 144LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 022708-MC56F8346VFVE | MC56F8346VFVE-ND | 685-MC56F8346VFVE | MC56F8346VFVE | MC56F8346VFVE | MC56F8346VFVE | MC56F8346VFVE | MC56F8346VFVE |
| Product Name | Embedded - Embedded - Microcontrollers - MC56F8346VFVE | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | Active | Last Time Buy | Removed; Obsolete | ||||
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| RAM | 128 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | 6 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |