NXP Semiconductors Microcontrollers MC56F8322MFAE

Description
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC56F8322MFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F8322MFAE-ND
Microcontrollers MC56F8322MFAE-ND
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC56F8322MFAE - 1218819-MC56F8322MFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F8322MFAE
1218819-MC56F8322MFAE
Embedded - Embedded - Microcontrollers - MC56F8322MFAE 1218819-MC56F8322MFAE
Manufacturer: NXP Win Source Part Number: 1218819-MC56F8322MFA E Packaging: Tray Mounting Style: SMD Core Processor: 56800E Speed: 60MHz Connectivity: CANbus, SCI, SPI Peripherals: POR, PWM, Temp Sensor, WDT Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH Data Converters: A/D 6x12b Supply Voltage: 2.25V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: MC56F8322 Manufacturer Pack Quantity: 1,250 MSL Level: 3 (168 Hours) Data Bus Width: 16-Bit The number of I/O: 21 Date RAM Size: 6K x 16

Manufacturer: NXP
Win Source Part Number: 1218819-MC56F8322MFAE
Packaging: Tray
Mounting Style: SMD
Core Processor: 56800E
Speed: 60MHz
Connectivity: CANbus, SCI, SPI
Peripherals: POR, PWM, Temp Sensor, WDT
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 6x12b
Supply Voltage: 2.25V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: MC56F8322
Manufacturer Pack Quantity: 1,250
MSL Level: 3 (168 Hours)
Data Bus Width: 16-Bit
The number of I/O: 21
Date RAM Size: 6K x 16

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-MC56F8322MFAE
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-MC56F8322MFAE
IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC56F8322MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8322MFAE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48LQFP Product overview: MC56F8322MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8322MFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC56F8322MFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8322MFAE
Microcontrollers MC56F8322MFAE
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC56F8322MFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8322MFAE
Microcontrollers MC56F8322MFAE
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F8322MFAE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F8322MFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F8322MFAE
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - MC56F8322MFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F8322MFAE
Embedded - Microcontrollers MC56F8322MFAE
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - MC56F8322MFAE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC56F8322MFAE
Microcontrollers MC56F8322MFAE
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC56F8322MFAE-ND 1218819-MC56F8322MFAE 685-MC56F8322MFAE MC56F8322MFAE MC56F8322MFAE MC56F8322MFAE MC56F8322MFAE MC56F8322MFAE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC56F8322MFAE 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Bits Other; A/D 6x12b
RAM 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM 32 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910A/BZC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C2DBYY001678 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers