The MC56F82726VLF is a digital signal controller (DSC) based on the 32-bit 56800EX core, capable of operating at up to 100 MHz with a performance of 100 MIPS. It integrates both DSP and MCU functionalities, making it suitable for a variety of applications including industrial control, motor control, and medical devices. The device features up to 64 KB of flash memory and 8 KB of RAM, with memory mapped into both program and data spaces. For analog processing, it includes two high-speed, 8-channel, 12-bit ADCs, four analog comparators, and up to two 12-bit DACs. Communication capabilities are robust, featuring multiple interfaces such as queued SCI, QSPI, I2C, and MSCAN. The MC56F82726VLF also incorporates a range of timers, a DMA controller, and security features like a CRC generator and watchdog timers. It operates on a single supply voltage of 3.0 V to 3.6 V and is available in various package options including 64-pin LQFP and 32-pin QFN. The device is rated for operation in ambient temperatures from -40°C to 125°C, making it suitable for demanding environments.
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP Product overview: MC56F82726VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F82726VLF can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 883488-MC56F82726VLF
Series: 56F8xxx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 56800EX series Microcontroller IC 32-Bit 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
Core Processor: 56800EX
Speed: 100MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 3.6V
Family Name: MC56
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14436, 935323408557, MC56F82726VLF-ND
IC MCU 32BIT 32KB FLASH 48LQFP
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 48-LQFP (7x7)
IC MCU 32BIT 32KB FLASH 48LQFP
IC MCU 32BIT 32KB FLASH 48LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14436-ND | 685-MC56F82726VLF | 883488-MC56F82726VLF | MC56F82726VLF | MC56F82726VLF | MC56F82726VLF | MC56F82726VLF |
| Product Name | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC56F82726VLF | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 50 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 10x12b; D/A 2x12b | ||||||
| RAM | 3 KB | 3 KB | 32 KB | 3 KB | 3 KB | 3 KB | |
| ROM | 32 KB |