NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F8246VLFR

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1318763-MC56F8246VLF R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: 56800E Speed: 60MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH RAM Size: 3K x 16 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935321556528 Base Product Number: MC56F82 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 1318763-MC56F8246VLF R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: 56800E Speed: 60MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH RAM Size: 3K x 16 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935321556528 Base Product Number: MC56F82 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318763-MC56F8246VLFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318763-MC56F8246VLFR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318763-MC56F8246VLFR
Manufacturer: NXP USA Inc. Win Source Part Number: 1318763-MC56F8246VLF R Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: 56800E Speed: 60MHz Standard Package: 2,000 Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH RAM Size: 3K x 16 Data Converters: A/D 10x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 48-LQFP ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935321556528 Base Product Number: MC56F82 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1318763-MC56F8246VLFR
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: 56800E
Speed: 60MHz
Standard Package: 2,000
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
RAM Size: 3K x 16
Data Converters: A/D 10x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935321556528
Base Product Number: MC56F82
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-MC56F8246VLFR
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-MC56F8246VLFR
IC MCU 16BIT 48KB FLASH 48LQFP Product overview: MC56F8246VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8246VLFR can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 48LQFP Product overview: MC56F8246VLFR from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8246VLFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC56F8246VLFR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F8246VLFR-ND
Microcontrollers MC56F8246VLFR-ND
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F8246VLFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F8246VLFR
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F8246VLFR
IC MCU 16BIT 48KB FLASH 48LQFP

IC MCU 16BIT 48KB FLASH 48LQFP

Supplier's Site
Microcontrollers - MC56F8246VLFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8246VLFR
Microcontrollers MC56F8246VLFR
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - MC56F8246VLFR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F8246VLFR
Embedded - Microcontrollers MC56F8246VLFR
IC MCU 16BIT 48KB FLASH 48LQFP

IC MCU 16BIT 48KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1318763-MC56F8246VLFR 685-MC56F8246VLFR MC56F8246VLFR-ND MC56F8246VLFR MC56F8246VLFR MC56F8246VLFR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 48 KB 3 KB 3 KB 3 KB 3 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PILFCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details