56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)
Manufacturer: NXP
Win Source Part Number: 207902-MC56F8246VLF
Packaging: Tray
Core Processor: 56800E
Number of I/O: 39
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
Data Converters: A/D 10x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 3K x 16
IC MCU 16BIT 48KB FLASH 48LQFP Product overview: MC56F8246VLF from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8246VLF can be used for catalog matching and distributor lookup.
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 48-LQFP (7x7)
IC MCU 16BIT 48KB FLASH 48LQFP
IC MCU 16BIT 48KB FLASH 48LQFP
IC MCU 16BIT 48KB FLASH 48LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-14363-ND | 207902-MC56F8246VLF | 685-MC56F8246VLF | MC56F8246VLF | MC56F8246VLF | MC56F8246VLF | MC56F8246VLF |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC56F8246VLF | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | 60 MHz | |
| Bits | Other; A/D 10x12b; D/A 1x12b | ||||||
| RAM | 3 KB | 48 KB | 3 KB | 3 KB | 3 KB | 3 KB | |
| ROM | 48 KB |