NXP Semiconductors Microcontrollers MC56F8245VLD

Description
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 44-LQFP (10x10)
Request a Quote Datasheet
Description
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 44-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC56F8245VLD-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F8245VLD-ND
Microcontrollers MC56F8245VLD-ND
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 44-LQFP (10x10)

56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 44-LQFP (10x10)

Buy Now Datasheet
 - MC56F8245VLD - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 16-Bit, FLASH, 56800E CPU, 60MHz, CMOS, PQFP44

Microcontroller, 16-Bit, FLASH, 56800E CPU, 60MHz, CMOS, PQFP44

Supplier's Site Datasheet
16-bit 16BIT 48KB Embedded Microcontroller MCU - 685-MC56F8245VLD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 48KB Embedded Microcontroller MCU
685-MC56F8245VLD
16-bit 16BIT 48KB Embedded Microcontroller MCU 685-MC56F8245VLD
IC MCU 16BIT 48KB FLASH 44LQFP Product overview: MC56F8245VLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8245VLD can be used for catalog matching and distributor lookup.

IC MCU 16BIT 48KB FLASH 44LQFP Product overview: MC56F8245VLD from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8245VLD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC56F8245VLD - 207901-MC56F8245VLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F8245VLD
207901-MC56F8245VLD
Embedded - Embedded - Microcontrollers - MC56F8245VLD 207901-MC56F8245VLD
Manufacturer: NXP Win Source Part Number: 207901-MC56F8245VLD Packaging: Tray Core Processor: 56800E Number of I/O: 35 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH Data Converters: A/D 8x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 44-LQFP (10x10) Speed(Frequency): 60MHz Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 3K x 16 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 207901-MC56F8245VLD
Packaging: Tray
Core Processor: 56800E
Number of I/O: 35
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 44-LQFP (10x10)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 3K x 16
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - MC56F8245VLD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F8245VLD
Embedded - Microcontrollers MC56F8245VLD
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet
IC MCU 16BIT 48KB FLASH 44LQFP - 568-MC56F8245VLD - Utmel Electronic Limited
Hong Kong, China
IC MCU 16BIT 48KB FLASH 44LQFP
568-MC56F8245VLD
IC MCU 16BIT 48KB FLASH 44LQFP 568-MC56F8245VLD
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site
Microcontrollers - MC56F8245VLD - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC56F8245VLD
Microcontrollers MC56F8245VLD
IC MCU 16BIT 48KB FLASH 44LQFP

IC MCU 16BIT 48KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - MC56F8245VLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8245VLD
Microcontrollers MC56F8245VLD
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 44-LQFP (10x10)

56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 44-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - MC56F8245VLD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8245VLD
Microcontrollers MC56F8245VLD
56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 44-LQFP (10x10)

56800E 56F8xxx Microcontroller IC 16-Bit 60MHz 48KB (24K x 16) FLASH 44-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC56F8245VLD-ND MC56F8245VLD 685-MC56F8245VLD 207901-MC56F8245VLD MC56F8245VLD 568-MC56F8245VLD MC56F8245VLD MC56F8245VLD
Product Name Microcontrollers 16-bit 16BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC56F8245VLD Embedded - Microcontrollers IC MCU 16BIT 48KB FLASH 44LQFP Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 60 MHz 60 MHz 60 MHz 16 MHz 60 MHz 60 MHz
Bits Other; A/D 8x12b; D/A 1x12b
RAM 3 KB 3 KB 48 KB 3 KB 3 KB 3 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
 - C167CSLMCAKXUMA3 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers