56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
56800EX 56F8xxx Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
IC MCU 32BIT 32KB FLASH 32QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC56F82323VFM-ND | MC56F82323VFM | MC56F82323VFM |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz |
| Bits | Other; A/D 6x12b | ||
| RAM | 6 KB | 6 KB | 6 KB |
| ROM | 32 KB |