NXP Semiconductors
DSP (Digital Signal Processors)
MC56F81768AMLHA
Description
MC56F81768AMLHA
Request a Quote
Email Supplier
Datasheet
Description
MC56F81768AMLHA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
568-MC56F81768AMLHA-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V
|
|
Features
|
Flash Memory
|
|
Package Type
|
LFQP; Other; 64-LQFP
|
|
Pin Count
|
64
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
BGA; Other; 625-LFBGA, FCBGA
Clock Speed
1000 MHz
Operating Temperature
0 to 90 C (32 to 194 F)
View Details
Clock Speed
33 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Package Type
Other; FCBGA625
Clock Speed
750 MHz
View Details