Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1218811-MC56F8166VFV
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
DSP, 56800E CORE, 16 BIT SIZE, 1 Product overview: MC56F8166VFV from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8166VFV can be used for catalog matching and distributor lookup.
DSP, 56800E CORE, 16 BIT SIZE, 1
56800E - Microcontroller IC 16-Bit 60MHz 512KB (256K x 16) FLASH 144-LQFP (20x20)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1218811-MC56F8166VFV | 685-MC56F8166VFV | MC56F8166VFV | MC56F8166VFV |
| Product Name | Embedded - Embedded - Microcontrollers - MC56F8166VFV | 16-bit 16 BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| RAM | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Bulk | Other; 144-LQFP | QFP; Other; 144-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |