IC DSC 128KB/20KB LQPF48
Manufacturer: NXP USA Inc.
Win Source Part Number: 1321870-MC56F81666VL
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Voltage - I/O: 3.30V
Standard Package: 250
Mounting: Surface Mount
Interface: I2C, SCI, SPI
Clock Rate: 100MHz
Non-Volatile Memory: FLASH (128kB)
On-Chip RAM: 20kB
Voltage - Core: 2.7V, 3.6V
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 48-LQFP
ECCN: 3A001A2
Fake Threat In the Open Market: 73
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-MC56F81666VLF,93
Base Product Number: MC56F81666
RoHS Status: ROHS3 Compliant
IC DSC 128KB/20KB LQPF48 Product overview: MC56F81666VLF from NXP Semiconductors is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128KB, 20KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 128KB, 20KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-MC56F81666VLF can be used for catalog matching and distributor lookup.
IC DSC 128KB/20KB LQPF48
IC DSC 128KB/20KB LQPF48
IC DSC 128KB/20KB LQPF48
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 568-MC56F81666VLF-ND | 1321870-MC56F81666VLF | 698-MC56F81666VLF | MC56F81666VLF | MC56F81666VLF | MC56F81666VLF |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | 128KB 20KB Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 2.7V, 3.6V | 3.3 V | |||
| Features | Flash Memory | |||||
| Package Type | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | Other; Tray | QFP; Other; 48-LQFP | QFP | |
| Pin Count | 48 | 48 |