NXP Semiconductors Microcontrollers MC56F8165VFGE

Description
56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)
Request a Quote Datasheet
Description
56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC56F8165VFGE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC56F8165VFGE-ND
Microcontrollers MC56F8165VFGE-ND
56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)

56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC56F8165VFGE - 787798-MC56F8165VFGE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC56F8165VFGE
787798-MC56F8165VFGE
Embedded - Embedded - Microcontrollers - MC56F8165VFGE 787798-MC56F8165VFGE
Manufacturer: NXP Win Source Part Number: 787798-MC56F8165VFGE Series: 56F8xxx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: 56800E Speed: 40MHz Package: 128-LQFP Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 49 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH RAM Size: 16K x 16 Data Converters: A/D 16x12b Oscillator Type: External Supply Voltage: 2.25 V ~ 3.6 V Family Name: MC56F8165 Categories: Integrated Circuits (ICs) Manufacturer Package: 128-LQFP (14x20) Alternative Parts (Cross-Reference): M30623MGP-XXXGP#U0; M30627MWP-XXXGP D3; M30623MGP-XXXGP; HD6432630XXXF; Introduction Date: June 17, 2005 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787798-MC56F8165VFGE
Series: 56F8xxx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: 56800E
Speed: 40MHz
Package: 128-LQFP
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 16K x 16
Data Converters: A/D 16x12b
Oscillator Type: External
Supply Voltage: 2.25 V ~ 3.6 V
Family Name: MC56F8165
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-LQFP (14x20)
Alternative Parts (Cross-Reference): M30623MGP-XXXGP#U0; M30627MWP-XXXGP D3; M30623MGP-XXXGP; HD6432630XXXF;
Introduction Date: June 17, 2005
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 512KB Embedded Microcontroller MCU
685-MC56F8165VFGE
16-bit 16BIT 512KB Embedded Microcontroller MCU 685-MC56F8165VFGE
IC MCU 16BIT 512KB FLASH 128LQFP Product overview: MC56F8165VFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8165VFGE can be used for catalog matching and distributor lookup.

IC MCU 16BIT 512KB FLASH 128LQFP Product overview: MC56F8165VFGE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC56F8165VFGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Rohs Compliant Nxp - 62K4900 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Rohs Compliant Nxp
62K4900
Microcontroller Rohs Compliant Nxp 62K4900
Microcontroller RoHS Compliant: Yes

Microcontroller RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC56F8165VFGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC56F8165VFGE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC56F8165VFGE
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site
56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20) - 568-MC56F8165VFGE - Utmel Electronic Limited
Hong Kong, China
56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)
568-MC56F8165VFGE
56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20) 568-MC56F8165VFGE
56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)

56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)

Supplier's Site
Embedded - Microcontrollers - MC56F8165VFGE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC56F8165VFGE
Embedded - Microcontrollers MC56F8165VFGE
IC MCU 16BIT 512KB FLASH 128LQFP

IC MCU 16BIT 512KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - MC56F8165VFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8165VFGE
Microcontrollers MC56F8165VFGE
56800E - Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 128-LQFP (14x20)

56800E - Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 128-LQFP (14x20)

Buy Now
Microcontrollers - MC56F8165VFGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC56F8165VFGE
Microcontrollers MC56F8165VFGE
56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)

56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC56F8165VFGE-ND 787798-MC56F8165VFGE 685-MC56F8165VFGE 62K4900 MC56F8165VFGE 568-MC56F8165VFGE MC56F8165VFGE MC56F8165VFGE MC56F8165VFGE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC56F8165VFGE 16-bit 16BIT 512KB Embedded Microcontroller MCU Microcontroller Rohs Compliant Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers 56800E 56F8xxx Microcontroller IC 16-Bit 40MHz 512KB (256K x 16) FLASH 128-LQFP (14x20) Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 120 MHz 40 MHz 40 MHz
Bits Other; A/D 16x12b
RAM 16 KB 512 KB 16 KB 16 KB 16 KB 32 KB 16 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161PILM3VCAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC842BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details