IC MCU 32BIT 48KB FLASH 48LQFP
IC MCU 32BIT 48KB FLASH 48LQFP
56800EF 56F80xxx Microcontroller IC 32-Bit 100MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 568-MC56F80736VLF-ND | MC56F80736VLF | MC56F80736VLF |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz |
| Bits | Other; A/D 14x12b | ||
| RAM | 8 KB | 8 KB | 8 KB |
| ROM | 48 KB |